Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
1,858
in stock
|
Buy Now | |
Heilind Electronics
from US$3.14
|
1,455
in stock
|
Buy Now | |
TE Store
from US$6.34
|
1,102
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
508
in stock
|
Buy Now | |
RS Americas
from US$4.88
|
439
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.14
|
339
in stock
|
Buy Now | |
Farnell
from US$3.87
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$4.43
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$3.71
|
29
in stock
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
Carlton-Bates
from US$3.66
|
-
|
Buy Now | |
TTI Europe
from US$2.47
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 4A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 32VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Circuit Breaker | RS |
W28-XQ1A-4 CKT BRKR | Heilind Electronics |
W28-XQ1A-4=W28- Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XQ1A-4 | Internal Number: 3-1393250-7 | TE Connectivity | TE Store |
Circuit Breaker, Thermal, 1P, 250V, 4A | Newark Electronics |
Thermal Circuit Breaker, Trip, Black, 250VAC, 4A, 1 Pole, Potter & Brumfield W28 | TE Connectivity W28-XQ1A-4 | RS Americas |
Circuit Breakers 4A PUSH TO RESET | Rapid Electronics |
Circuit Breaker Thermal 1Pole 4A 250VAC/32VDC | Avnet America |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
W28-XQ1A-4 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W28-XQ1A-4....?
Additional datasheets, footprints and schematics for W28-XQ1A-4.... are listed on our Part Details page. You can also find images and similar parts to W28-XQ1A-4.... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XQ1A-4.... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XQ1A-4.... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XQ1A-4.... fall under?
The W28-XQ1A-4.... is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28-XQ1A-4.... when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XQ1A-4.... you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XQ1A-4.... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XQ1A-4.... have stock available?
Authorised distributors including RS, Heilind Electronics, TE Store, Newark Electronics and RS Americas have stock available or on a lead time for W28-XQ1A-4.....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XQ1A-4.... often in real-time on the comparison pages.
What if I can't find stock of W28-XQ1A-4....?
You can fill out our help required form which you can use to request a quote for W28-XQ1A-4.... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.