Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
79
in stock
|
Buy Now | |
TE Store
from US$11.72
|
20,477
in stock
|
Buy Now | |
Rapid Electronics
from US$6.25
|
3,219
in stock
|
Buy Now | |
Chip One Stop
from US$4.18
|
3,188
in stock
|
Buy Now | |
Newark Electronics
from US$5.18
|
3,178
in stock
|
Buy Now | |
Farnell
from US$5.99
|
2,950
in stock
|
Buy Now | |
Heilind Electronics
from US$5.82
|
2,727
in stock
|
Buy Now | |
RS Americas
from US$8.71
|
866
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.82
|
818
in stock
|
Buy Now | |
Avnet America
from US$4.13
|
15
in stock
|
Buy Now | |
Carlton-Bates
-
|
120
in stock
|
Buy Now | |
TTI Europe
from US$4.35
|
-
|
Buy Now | |
Sager
from US$4.38
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 2A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 32VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Colour | Black |
External Depth | 38.99mm |
External Length / Height | 19.31mm |
External Width | 19.31mm |
Internal Resistance | 0.17ohm |
Overload Capability | 6 x rated current |
Panel Thickness Max | 1.574mm |
Panel Thickness Min | 0.813mm |
Termination Method | Tab |
W28-XQ1A-2=W28- Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XQ1A-2 | Internal Number: 3-1393250-2 | TE Connectivity | TE Store |
Circuit Breakers 2A PUSH TO RESET | Rapid Electronics |
W28-Xq1A-2=W28- |Potter&brumfield Te Connectivity W28-XQ1A-2 | Newark Electronics |
CIRCUIT BREAKER, 2A | Farnell |
CKT BRKR,THERMAL,32V,2A W28-XQ1A-2 | Heilind Electronics |
Circuit Breaker Therm Push Cur-Rtg 2A Snap-In Front Panel 1 Pole | TE Connectivity W28-XQ1A-2 | RS Americas |
CircuitBreaker,Therm,Push,Cur-Rtg2A | RS |
Circuit Breaker Thermal 1Pole 2A 250VAC/32VDC | Avnet America |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
W28-XQ1A-2 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W28-XQ1A-2?
Additional datasheets, footprints and schematics for W28-XQ1A-2 are listed on our Part Details page. You can also find images and similar parts to W28-XQ1A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XQ1A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XQ1A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XQ1A-2 fall under?
The W28-XQ1A-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28-XQ1A-2 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XQ1A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XQ1A-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XQ1A-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for W28-XQ1A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XQ1A-2 often in real-time on the comparison pages.
What if I can't find stock of W28-XQ1A-2?
You can fill out our help required form which you can use to request a quote for W28-XQ1A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.