Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
502
in stock
|
Buy Now | |
TE Store
from US$6.34
|
6,098
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
581
in stock
|
Buy Now | |
element14
from US$2.50
|
581
in stock
|
Buy Now | |
Farnell
from US$2.85
|
581
in stock
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$5.48
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 16A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 32V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
W28-XQ1A-16=W28 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XQ1A-16 | Internal Number: 3-1393250-1 | TE Connectivity | TE Store |
Thermal Ckt Breaker, 250Vac, 16A, Panel | Newark Electronics |
Circuit Breaker | RS |
Circuit Breaker Thermal 1Pole 16A 250VAC/32VDC | Avnet America |
CIRCUIT BREAKER | RS Americas |
W28-XQ1A-16 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W28-XQ1A-16?
Additional datasheets, footprints and schematics for W28-XQ1A-16 are listed on our Part Details page. You can also find images and similar parts to W28-XQ1A-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XQ1A-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XQ1A-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XQ1A-16 fall under?
The W28-XQ1A-16 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to W28-XQ1A-16 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XQ1A-16 you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XQ1A-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XQ1A-16 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for W28-XQ1A-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XQ1A-16 often in real-time on the comparison pages.
What if I can't find stock of W28-XQ1A-16?
You can fill out our help required form which you can use to request a quote for W28-XQ1A-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.