Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.85
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
3,799
in stock
|
Buy Now | |
RS Americas
from US$5.21
|
2,368
in stock
|
Buy Now | |
TE Store
from US$7.05
|
855
in stock
|
Buy Now | |
Farnell
from US$3.51
|
838
in stock
|
Buy Now | |
Rapid Electronics
from US$3.71
|
8
in stock
|
Buy Now | |
Carlton-Bates
-
|
47
in stock
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
TTI Europe
from US$2.48
|
-
|
Buy Now | |
Relay Specialties
from US$1.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 32VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Colour | Black |
External Depth | 38.99mm |
External Length / Height | 19.31mm |
External Width | 19.31mm |
Internal Resistance | 0.007ohm |
Overload Capability | 10 x Rated Current |
Panel Thickness Max | 1.574mm |
Panel Thickness Min | 0.813mm |
Termination Method | Tab |
Circuit Breaker, Thermal, 1P, 250V, 15A | Newark Electronics |
Circuit Breaker Thermal P&B 15A 1 Pole Push to Reset Snap-in Front Panel | TE Connectivity W28-XQ1A-15 | RS Americas |
W28-XQ1A-15=W28- Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XQ1A-15 | Internal Number: 3-1393250-0 | Alias Number: W 28XQ1 A15 | TE Connectivity | TE Store |
CIRCUIT BREAKER, 15A | Farnell |
BREAKER W28 15A | RS |
Circuit Breakers W28-XQ1A-15 CIRCUIT BREAKERS | Rapid Electronics |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
Circuit Breaker Thermal 1Pole 15A 250VAC/32VDC | Avnet America |
W28-XQ1A-15 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
W28-XQ1A-15=W28- | Power and Signal Group |
Where can I find additional details, specifications and documents for a W28-XQ1A-15?
Additional datasheets, footprints and schematics for W28-XQ1A-15 are listed on our Part Details page. You can also find images and similar parts to W28-XQ1A-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XQ1A-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XQ1A-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XQ1A-15 fall under?
The W28-XQ1A-15 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28-XQ1A-15 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XQ1A-15 you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XQ1A-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XQ1A-15 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Farnell and RS have stock available or on a lead time for W28-XQ1A-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XQ1A-15 often in real-time on the comparison pages.
What if I can't find stock of W28-XQ1A-15?
You can fill out our help required form which you can use to request a quote for W28-XQ1A-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.