Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.11
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$4.38
|
824
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
525
in stock
|
Buy Now | |
RS Americas
from US$5.21
|
501
in stock
|
Buy Now | |
Relay Specialties
from US$1.81
|
274
in stock
|
Buy Now | |
Farnell
from US$3.61
|
168
in stock
|
Buy Now | |
element14
from US$2.90
|
7
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
TTI Europe
from US$2.52
|
-
|
Buy Now | |
TE Store
from US$7.05
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 12A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 32VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Circuit Breakers W28-XQ1A-12 CIRCUIT BREAKERS | Rapid Electronics |
Circuit Breaker, Thermal, 1P, 250V, 12A | Newark Electronics |
Circuit Breaker Therm Push 12A Snap-In Front Panel 1 Pole W28 Series | TE Connectivity W28-XQ1A-12 | RS Americas |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
THERMAL CKT BREAKER, 1P, 12A/250V, PANEL | Farnell |
Circuit Breaker | RS |
Circuit Breaker Thermal 1Pole 12A 250VAC/32VDC | Avnet America |
W28-XQ1A-12 CIRCUIT BREAKER | TTI Europe |
W28-XQ1A-12=W28 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XQ1A-12 | Internal Number: 2-1393250-7 | Alias Number: W 28XQ1 A12 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a W28-XQ1A-12?
Additional datasheets, footprints and schematics for W28-XQ1A-12 are listed on our Part Details page. You can also find images and similar parts to W28-XQ1A-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XQ1A-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XQ1A-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XQ1A-12 fall under?
The W28-XQ1A-12 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28-XQ1A-12 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XQ1A-12 you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XQ1A-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XQ1A-12 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for W28-XQ1A-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XQ1A-12 often in real-time on the comparison pages.
What if I can't find stock of W28-XQ1A-12?
You can fill out our help required form which you can use to request a quote for W28-XQ1A-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.