Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.21
|
15,932
in stock
|
Buy Now | |
Newark Electronics
from US$2.91
|
5,777
in stock
|
Buy Now | |
RS Americas
from US$5.31
|
2,708
in stock
|
Buy Now | |
TE Store
from US$7.05
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$3.23
|
508
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
508
in stock
|
Buy Now | |
Farnell
from US$3.17
|
65
in stock
|
Buy Now | |
Relay Specialties
from US$1.77
|
8
in stock
|
Buy Now | |
Sorelec
-
|
400
in stock
|
Buy Now | |
Carlton-Bates
-
|
20
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
TTI Europe
from US$2.46
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 32VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
BREAKER W28 10A | RS |
Circuit Breaker, Thermal, 1P, 250V, 10A | Newark Electronics |
Circuit Breaker Thermal P&B 10A 1 Pole Push to Reset Snap-in Front Panel | TE Connectivity W28-XQ1A-10 | RS Americas |
W28-XQ1A-10=W28- Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XQ1A-10 | Internal Number: 2-1393250-5 | Alias Number: W 28XQ1 A10 | TE Connectivity | TE Store |
Circuit Breakers 10A PUSH TO RESET | Rapid Electronics |
CIRCUIT BREAKER, 10A, 32VDC, 250VAC | Farnell |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
Circuit Breaker Thermal 1Pole 10A 250VAC/32VDC | Avnet America |
W28-XQ1A-10 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W28-XQ1A-10?
Additional datasheets, footprints and schematics for W28-XQ1A-10 are listed on our Part Details page. You can also find images and similar parts to W28-XQ1A-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XQ1A-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XQ1A-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XQ1A-10 fall under?
The W28-XQ1A-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28-XQ1A-10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XQ1A-10 you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XQ1A-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XQ1A-10 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TE Store and Rapid Electronics have stock available or on a lead time for W28-XQ1A-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XQ1A-10 often in real-time on the comparison pages.
What if I can't find stock of W28-XQ1A-10?
You can fill out our help required form which you can use to request a quote for W28-XQ1A-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.