Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.63
|
293
in stock
|
Buy Now | |
element14
from US$4.97
|
764
in stock
|
Buy Now | |
RS Americas
from US$7.57
|
626
in stock
|
Buy Now | |
TE Store
from US$11.72
|
473
in stock
|
Buy Now | |
Newark Electronics
from US$7.00
|
434
in stock
|
Buy Now | |
Farnell
from US$5.46
|
434
in stock
|
Buy Now | |
Rapid Electronics
from US$5.59
|
221
in stock
|
Buy Now | |
Chip One Stop
from US$4.82
|
204
in stock
|
Buy Now | |
Relay Specialties
from US$4.04
|
80
in stock
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
TTI Europe
from US$4.22
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 1A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 32VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Circuit Breaker Therm Push Cur-Rtg 1A Snap-In Front Panel 1 Pole | TE Connectivity W28-XQ1A-1 | RS Americas |
W28-XQ1A-1=W28- Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XQ1A-1 | Internal Number: 2-1393250-3 | TE Connectivity | TE Store |
Circuit Breaker, Thermal, 1P, 250V, 1A | Newark Electronics |
CircuitBreaker,Therm,Push,Cur-Rtg1A | RS |
Circuit Breakers 1A PUSH TO RESET | Rapid Electronics |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Circuit Breaker Thermal 1Pole 1A 250VAC/32VDC | Avnet America |
W28-XQ1A-1 CIRCUIT BREAKER | TTI Europe |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
Where can I find additional details, specifications and documents for a W28-XQ1A-1..?
Additional datasheets, footprints and schematics for W28-XQ1A-1.. are listed on our Part Details page. You can also find images and similar parts to W28-XQ1A-1.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XQ1A-1.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XQ1A-1.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XQ1A-1.. fall under?
The W28-XQ1A-1.. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28-XQ1A-1.. when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XQ1A-1.. you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XQ1A-1.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XQ1A-1.. have stock available?
Authorised distributors including element14, RS Americas, TE Store, Newark Electronics and Farnell have stock available or on a lead time for W28-XQ1A-1...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XQ1A-1.. often in real-time on the comparison pages.
What if I can't find stock of W28-XQ1A-1..?
You can fill out our help required form which you can use to request a quote for W28-XQ1A-1.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.