Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.66
|
600
in stock
|
Buy Now | |
TE Store
from US$14.29
|
7,700
in stock
|
Buy Now | |
Heilind Electronics
from US$6.80
|
5,119
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.80
|
1,194
in stock
|
Buy Now | |
element14
from US$5.65
|
596
in stock
|
Buy Now | |
Newark Electronics
from US$6.30
|
578
in stock
|
Buy Now | |
Farnell
from US$6.57
|
578
in stock
|
Buy Now | |
RS Americas
from US$8.68
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$9.64
|
152
in stock
|
Buy Now | |
Chip One Stop
from US$6.56
|
152
in stock
|
Buy Now | |
Relay Specialties
-
|
18
in stock
|
Buy Now | |
Avnet America
from US$5.24
|
-
|
Buy Now | |
Carlton-Bates
from US$7.18
|
-
|
Buy Now | |
TTI Europe
from US$5.15
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 250mA |
No. of Poles | 1 Pole |
Voltage Rating VDC | 32VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
W28-XQ1A-0.25=W28 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XQ1A-0.25 | Internal Number: 1-1393250-9 | TE Connectivity | TE Store |
CKT BRKR,THERMAL,250VAC,.25A W28-XQ1A-0.25 | Heilind Electronics |
CircuitBreaker,Therm,Push,Cur-Rtg0.25A | RS |
Circuit Breaker, Thermal, 1P, 250V 250Ma | Newark Electronics |
Circuit Breaker Therm Push Cur-Rtg 0.25A Snap-In Front Panel 1 Pole W28 Series | TE Connectivity W28-XQ1A-0.25 | RS Americas |
Circuit Breakers 0.25A PUSH TO RESET | Rapid Electronics |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Circuit Breaker Thermal 1Pole 0.25A 250VAC/32VDC | Avnet America |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
W28-XQ1A-0.25 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W28-XQ1A-0.25?
Additional datasheets, footprints and schematics for W28-XQ1A-0.25 are listed on our Part Details page. You can also find images and similar parts to W28-XQ1A-0.25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XQ1A-0.25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XQ1A-0.25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XQ1A-0.25 fall under?
The W28-XQ1A-0.25 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28-XQ1A-0.25 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XQ1A-0.25 you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XQ1A-0.25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XQ1A-0.25 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS and element14 have stock available or on a lead time for W28-XQ1A-0.25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XQ1A-0.25 often in real-time on the comparison pages.
What if I can't find stock of W28-XQ1A-0.25?
You can fill out our help required form which you can use to request a quote for W28-XQ1A-0.25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.