Status: | Unknown |
---|---|
Series: | W23 Series |
RoHS: | Unknown |
Prices starting from US$13.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$29.55
|
285
in stock
|
Buy Now | |
Farnell
from US$24.30
|
285
in stock
|
Buy Now | |
element14
from US$22.57
|
283
in stock
|
Buy Now | |
TE Store
from US$57.72
|
147
in stock
|
Buy Now | |
Heilind Electronics
from US$23.83
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.83
|
1
in stock
|
Buy Now | |
Avnet America
from US$24.44
|
-
|
Buy Now | |
RS Americas
from US$36.56
|
-
|
Buy Now | |
Carlton-Bates
from US$35.77
|
-
|
Buy Now | |
TTI Europe
from US$22.84
|
-
|
Buy Now | |
Relay Specialties
from US$13.87
|
-
|
Buy Now |
Product Range | W23 Series |
---|---|
Current Rating | 30A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
Circuit Breaker, Thermal, 1P, 250V, 30A | Newark Electronics |
W23-X1A1G-30=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 240 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W23-X1A1G-30 | Internal Number: 7-1393246-1 | TE Connectivity | TE Store |
W23-X1A1G-30 CKT BRKR | Heilind Electronics |
CircuitBreaker,Therm,Push/Pull,Cur-Rtg | RS |
Circuit Breaker Thermal 1Pole 30A 250VAC/50VDC | Avnet America |
Circuit Breaker Therm Push/Pull 30A Panel 1 Pole 250/50VAC/VDC | TE Connectivity W23-X1A1G-30 | RS Americas |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
W23-X1A1G-30 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W23-X1A1G-30?
Additional datasheets, footprints and schematics for W23-X1A1G-30 are listed on our Part Details page. You can also find images and similar parts to W23-X1A1G-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W23-X1A1G-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W23-X1A1G-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W23-X1A1G-30 fall under?
The W23-X1A1G-30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W23-X1A1G-30 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W23-X1A1G-30 you can contact the distributor directly for product support, shipping queries etc.
Is the W23-X1A1G-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W23-X1A1G-30 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TE Store and Heilind Electronics have stock available or on a lead time for W23-X1A1G-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W23-X1A1G-30 often in real-time on the comparison pages.
What if I can't find stock of W23-X1A1G-30?
You can fill out our help required form which you can use to request a quote for W23-X1A1G-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.