Status: | Unknown |
---|---|
Series: | W23 Series |
RoHS: | Unknown |
Prices starting from US$34.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$39.11
|
138
in stock
|
Buy Now | |
element14
from US$38.12
|
138
in stock
|
Buy Now | |
Farnell
from US$45.72
|
138
in stock
|
Buy Now | |
RS Americas
from US$38.51
|
127
in stock
|
Buy Now | |
TE Store
from US$88.56
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$65.49
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$46.10
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$42.24
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$42.24
|
1
in stock
|
Buy Now | |
Avnet America
from US$37.50
|
-
|
Buy Now | |
TTI Europe
from US$34.36
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W23 Series |
---|---|
Current Rating | 2A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Circuit Breaker, Thermal, 1P, 250V, 2A | Newark Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A | element14 |
Circuit Breaker Therm Push/Pull Cur-Rtg2A Panel 1 Pole 250/50VAC/VDC | TE Connectivity W23-X1A1G-2 | RS Americas |
W23-X1A1G-2=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 240 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W23-X1A1G-2 | Internal Number: 6-1393246-7 | TE Connectivity | TE Store |
Circuit Breakers 2A PUSH/PULL ACT. | Rapid Electronics |
W23-X1A1G-2=W23/W31 | Heilind Electronics |
CircuitBreaker,Therm,Push/Pull,Cur-Rtg | RS |
Circuit Breaker Thermal 1Pole 2A 240VAC/50VDC | Avnet America |
W23-X1A1G-2 CIRCUIT BREAKER | TTI Europe |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W23-X1A1G-2?
Additional datasheets, footprints and schematics for W23-X1A1G-2 are listed on our Part Details page. You can also find images and similar parts to W23-X1A1G-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W23-X1A1G-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W23-X1A1G-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W23-X1A1G-2 fall under?
The W23-X1A1G-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W23-X1A1G-2 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W23-X1A1G-2 you can contact the distributor directly for product support, shipping queries etc.
Is the W23-X1A1G-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W23-X1A1G-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TE Store have stock available or on a lead time for W23-X1A1G-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W23-X1A1G-2 often in real-time on the comparison pages.
What if I can't find stock of W23-X1A1G-2?
You can fill out our help required form which you can use to request a quote for W23-X1A1G-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.