Status: | Unknown |
---|---|
Series: | W23 Series |
RoHS: | Unknown |
Prices starting from US$20.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.42
|
153
in stock
|
Buy Now | |
TE Store
from US$57.72
|
549
in stock
|
Buy Now | |
Newark Electronics
from US$28.07
|
439
in stock
|
Buy Now | |
element14
from US$20.16
|
439
in stock
|
Buy Now | |
Farnell
from US$24.64
|
257
in stock
|
Buy Now | |
Rapid Electronics
from US$36.02
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$28.10
|
72
in stock
|
Buy Now | |
RS Americas
from US$26.36
|
18
in stock
|
Buy Now | |
Electro Enterprises
from US$27.78
|
5
in stock
|
Buy Now | |
Carlton-Bates
-
|
6
in stock
|
Buy Now | |
Avnet America
from US$24.44
|
-
|
Buy Now | |
TTI Europe
from US$20.78
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W23 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Breaking Capacity Current AC | 1000A |
External Depth | 40.64mm |
External Length / Height | 35.15mm |
External Width | 17.53mm |
No. of Mechanical Operations | 6000 |
Resistance @ Temperature | 0.01ohm |
Termination Type | Screw |
W23-X1A1G-10=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 240 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W23-X1A1G-10 | Internal Number: 6-1393246-5 | TE Connectivity | TE Store |
Circuit Breaker, Thermal, 1P, 250V, 10A | Newark Electronics |
THERMAL CIRCUIT BREAKER, 1P, 10A, 240VAC | Farnell |
CircuitBreaker,Therm,Push/Pull,Cur-Rtg | RS |
Circuit Breakers 10A PUSH/PULL ACT. | Rapid Electronics |
Circuit Breaker Therm Push/Pull 10A Panel 1 Pole 250/50VAC/VDC | TE Connectivity W23-X1A1G-10 | RS Americas |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
Circuit Breaker Thermal 1Pole 10A 240VAC/50VDC | Avnet America |
W23-X1A1G-10 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W23-X1A1G-10?
Additional datasheets, footprints and schematics for W23-X1A1G-10 are listed on our Part Details page. You can also find images and similar parts to W23-X1A1G-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W23-X1A1G-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W23-X1A1G-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W23-X1A1G-10 fall under?
The W23-X1A1G-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W23-X1A1G-10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W23-X1A1G-10 you can contact the distributor directly for product support, shipping queries etc.
Is the W23-X1A1G-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W23-X1A1G-10 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for W23-X1A1G-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W23-X1A1G-10 often in real-time on the comparison pages.
What if I can't find stock of W23-X1A1G-10?
You can fill out our help required form which you can use to request a quote for W23-X1A1G-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.