W235ACX-2 Relays by Struthers-Dunn

RELAY, CURRENT SENSING, SPDT, 15A

Status: Unknown
Series: 235 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$149.53

Distributor Stock
Logo for Newark
Newark
from US$169.02
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$149.53
4
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
3
in stock
Buy Now

Specifications

Product Range 235 Series
Contact Configuration SPDT
Contact Current 10A
Relay Mounting Panel
Contact Voltage VAC 120VAC
Relay Terminals Quick Connect
Carry Current 10A
RoHS Compliant No

Alternative Descriptions

STRUTHERS-DUNN CURRENT SENSING | Relay Specialties
Relay, Current Sensing, Spdt, 15A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W235ACX-2?

Additional datasheets, footprints and schematics for W235ACX-2 are listed on our Part Details page. You can also find images and similar parts to W235ACX-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W235ACX-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W235ACX-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W235ACX-2 fall under?

The W235ACX-2 is listed under Switches & Relays > Relays > Current Monitoring Relays.

Can I view similar or alternative parts?

You can view similar parts to W235ACX-2 when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W235ACX-2 you can contact the distributor directly for product support, shipping queries etc.

Is the W235ACX-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W235ACX-2 have stock available?

Authorised distributors including RS Americas, Relay Specialties and Newark Electronics have stock available or on a lead time for W235ACX-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W235ACX-2 often in real-time on the comparison pages.

What if I can't find stock of W235ACX-2?

You can fill out our help required form which you can use to request a quote for W235ACX-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay