Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 4A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | - |
Voltage Rating VAC | 500VAC |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type aM fuse,4A 500V 10 x 38mm | RS |
Ferrule Fuse-Link, Size 10.3 x 38 aM, 120 kA, 500VAC, 4A, No Indicator | Mersen W219232 | RS Americas |
FUSE, HRC, AM, 4A, 10X38MM | Farnell |
Where can I find additional details, specifications and documents for a W219232?
Additional datasheets, footprints and schematics for W219232 are listed on our Part Details page. You can also find images and similar parts to W219232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W219232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W219232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W219232 fall under?
The W219232 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to W219232 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W219232 you can contact the distributor directly for product support, shipping queries etc.
Is the W219232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W219232 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for W219232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W219232 often in real-time on the comparison pages.
What if I can't find stock of W219232?
You can fill out our help required form which you can use to request a quote for W219232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.