Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 32A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 14mm x 51mm |
Fuse Size Imperial | 0.55" x 2" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Ceramic |
Breaking Capacity Current AC | 120kA |
Case Material | Ceramic |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | General Line |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type gG fuse,32A 500V 14 x 51mm | RS |
Industrial/Power Fuse, 500 V, 32 A, 14Mm X 51Mm, 0.55" X 2" Rohs Compliant: Yes |Mersen/ferraz Shawmut W216656 | Newark Electronics |
FUSE, GENERAL LINE, 32A | element14 |
Ferrule Fuse-Link, 14.3 x 51 gG, 120 kA, 500VAC, 32A, No Indicator | Mersen W216656 | RS Americas |
Where can I find additional details, specifications and documents for a W216656?
Additional datasheets, footprints and schematics for W216656 are listed on our Part Details page. You can also find images and similar parts to W216656 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W216656 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W216656 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W216656 fall under?
The W216656 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to W216656 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W216656 you can contact the distributor directly for product support, shipping queries etc.
Is the W216656 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W216656 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for W216656.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W216656 often in real-time on the comparison pages.
What if I can't find stock of W216656?
You can fill out our help required form which you can use to request a quote for W216656 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.