Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$101.57
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 172mm |
External Depth | 78.5mm |
Bearing Type | Ball |
Current Rating | 300mA |
RoHS Compliant | Yes |
AC Fan, 115V, 172x78.5mm, Round, 0.3A, 21W, 1700/2500 RPM, Wire Leads | ebm-papst W1G172-EC95-01 | RS Americas |
AC Fans AC Axial Fan 172mm Round 115VAC | Rapid Electronics |
Ebm Papst |Ebm-Papst W1G172-EC95-01 | Newark Electronics |
AC Fan Ball Bearing 115V 0.30A 21W 2500RPM Flange Mount | Avnet America |
AC Fans AC Axial Fan, 172mm Round, 115VAC, 310/205CFM, 21W, 2500RPM | Sager |
Where can I find additional details, specifications and documents for a W1G172-EC95-01?
Additional datasheets, footprints and schematics for W1G172-EC95-01 are listed on our Part Details page. You can also find images and similar parts to W1G172-EC95-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W1G172-EC95-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W1G172-EC95-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W1G172-EC95-01 fall under?
The W1G172-EC95-01 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W1G172-EC95-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W1G172-EC95-01 you can contact the distributor directly for product support, shipping queries etc.
Is the W1G172-EC95-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W1G172-EC95-01 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for W1G172-EC95-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W1G172-EC95-01 often in real-time on the comparison pages.
What if I can't find stock of W1G172-EC95-01?
You can fill out our help required form which you can use to request a quote for W1G172-EC95-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.