Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 172mm |
External Depth | 78.5mm |
Bearing Type | Ball |
Current Rating | 180mA |
RoHS Compliant | Yes |
Fan, Axial, Ball, 172Mm Diameter, 230V, 0.18A | Newark Electronics |
Where can I find additional details, specifications and documents for a W1G172-EC91-01?
Additional datasheets, footprints and schematics for W1G172-EC91-01 are listed on our Part Details page. You can also find images and similar parts to W1G172-EC91-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W1G172-EC91-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W1G172-EC91-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W1G172-EC91-01 fall under?
The W1G172-EC91-01 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W1G172-EC91-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W1G172-EC91-01 you can contact the distributor directly for product support, shipping queries etc.
Is the W1G172-EC91-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W1G172-EC91-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for W1G172-EC91-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W1G172-EC91-01 often in real-time on the comparison pages.
What if I can't find stock of W1G172-EC91-01?
You can fill out our help required form which you can use to request a quote for W1G172-EC91-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.