Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Max | 330°C |
---|---|
Temperature Min | - |
Output Power | 100W |
Supply Voltage V AC | 240V |
Supply Voltage V DC | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 22mm |
External Diameter | 17.4mm |
Frequency | 50Hz |
SOLDERING POT, MINIATURE, EURO, 100W | element14 |
Where can I find additional details, specifications and documents for a W101H..?
Additional datasheets, footprints and schematics for W101H.. are listed on our Part Details page. You can also find images and similar parts to W101H.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W101H.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W101H.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W101H.. fall under?
The W101H.. is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to W101H.. when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W101H.. you can contact the distributor directly for product support, shipping queries etc.
Is the W101H.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W101H.. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for W101H...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W101H.. often in real-time on the comparison pages.
What if I can't find stock of W101H..?
You can fill out our help required form which you can use to request a quote for W101H.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.