Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulator Colour | Red |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 0.2mm2 |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
SVHC | No SVHC (1 |
RoHS Compliant | Yes |
Terminal, Butt Splice, 20-16Awg, Red | Newark Electronics |
DEVICES 695054-000 | Avnet America |
Where can I find additional details, specifications and documents for a W-095-01?
Additional datasheets, footprints and schematics for W-095-01 are listed on our Part Details page. You can also find images and similar parts to W-095-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W-095-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W-095-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W-095-01 fall under?
The W-095-01 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to W-095-01 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W-095-01 you can contact the distributor directly for product support, shipping queries etc.
Is the W-095-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W-095-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for W-095-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W-095-01 often in real-time on the comparison pages.
What if I can't find stock of W-095-01?
You can fill out our help required form which you can use to request a quote for W-095-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.