Status: | Unknown |
---|---|
Series: | TeSys Mini-Vario and Vario Series |
RoHS: | Unknown |
Prices starting from US$17.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.93
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$40.91
|
12
in stock
|
Buy Now | |
element14
from US$17.39
|
12
in stock
|
Buy Now | |
Farnell
from US$19.53
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.46
|
4
in stock
|
Buy Now | |
RS Americas
from US$35.00
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | - |
Contact Voltage AC Max | 690V |
For Use With | Schneider TeSys Mini-Vario and Vario Series Main Disconnect Switches |
Contact Voltage DC Max | - |
Product Range | TeSys Mini-Vario and Vario Series |
SVHC | No SVHC (07-Jul-2017) |
Neutral attachment contact block,12A-40A | RS |
Neutral Block, 1No, 690Vac, Ip20 | Newark Electronics |
NEUTRAL BLOCK, 1NO, 690VAC, IP20 | element14 |
Neutral terminal | Transfer Multisort Elektronik |
Neutral Attachment Contact Block, 40A, 690V, Right Left Side Mount, TeSys Series | Schneider Electric VZ11 | RS Americas |
Vario Switch | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a VZ11?
Additional datasheets, footprints and schematics for VZ11 are listed on our Part Details page. You can also find images and similar parts to VZ11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VZ11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VZ11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VZ11 fall under?
The VZ11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VZ11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VZ11 you can contact the distributor directly for product support, shipping queries etc.
Is the VZ11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VZ11 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for VZ11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VZ11 often in real-time on the comparison pages.
What if I can't find stock of VZ11?
You can fill out our help required form which you can use to request a quote for VZ11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.