Status: | Unknown |
---|---|
Series: | VY2 Series |
RoHS: | Compliant |
Complying with IEC 60384-14 |
High reliability |
Vertical (inline) kinked or straight leads |
Applications |
---|
X1, Y2 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
VDE Certificate |
CQC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
VY2 Series |
General Information |
---|
EMI-KIT-XY Sample Kit |
VY2...Y5V Sample Kit |
VY2 Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Capabilities |
Support Tools |
---|
Decision Tree |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Capacitor, VY2 X440Y300VAC 220PF+/-10% Y5S BULK E3&HF | BC Components / Vishay VY2221K29Y5SG63V7 | RS Americas |
Ceramic Suppression Capacitor, 220 pF, � 10%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a VY2221K29Y5SG63V7?
Additional datasheets, footprints and schematics for VY2221K29Y5SG63V7 are listed on our Part Details page. You can also find images and similar parts to VY2221K29Y5SG63V7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VY2221K29Y5SG63V7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VY2221K29Y5SG63V7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VY2221K29Y5SG63V7 fall under?
The VY2221K29Y5SG63V7 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VY2221K29Y5SG63V7 when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VY2221K29Y5SG63V7 you can contact the distributor directly for product support, shipping queries etc.
Is the VY2221K29Y5SG63V7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VY2221K29Y5SG63V7 have stock available?
Authorised distributors including RS Americas and Avnet Abacus have stock available or on a lead time for VY2221K29Y5SG63V7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VY2221K29Y5SG63V7 often in real-time on the comparison pages.
What if I can't find stock of VY2221K29Y5SG63V7?
You can fill out our help required form which you can use to request a quote for VY2221K29Y5SG63V7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.