Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 0.394 x 0.283 x 0.433 |
---|---|
Dimensions LxWxH (mm) | 10 x 7.2 x 11 |
Input Voltage (Vdc) | 4.75 ~ 36 |
Isolation (Vdc) | 0 |
Nom. Input Voltage (Vdc) | 12, 14, 15, 18, 20, 24, 28, 30, 32, 36, 5, 6, 7.5, 9 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 85 |
Operating Temp MAX (With Derating, °C) | 71 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.5 |
Output Voltage (Vdc) | 3.3 |
Package Type | SIP |
Power (W) | 1.65 |
Regulation | Yes |
Safety Approvals | CSA, UL |
Standard Footprint | SIP3 |
VXO78-500 Series 24 Vin 3.3 Vout Non-Isolated Open Frame DC Switching Regulator | Future Electronics |
Non-Isolated DC/DC Converters 4.75-36Vin 3.3V 0.5A 1.65W SIP non-Iso | Sager |
Where can I find additional details, specifications and documents for a VXO7803-500?
Additional datasheets, footprints and schematics for VXO7803-500 are listed on our Part Details page. You can also find images and similar parts to VXO7803-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VXO7803-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VXO7803-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VXO7803-500 fall under?
The VXO7803-500 is listed under power > dc-dc-converters > non-isolated > vxo78-500-series > vxo7803-500.
Can I view similar or alternative parts?
You can view similar parts to VXO7803-500 when available in the vxo7803-500 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VXO7803-500 you can contact the distributor directly for product support, shipping queries etc.
Is the VXO7803-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VXO7803-500 have stock available?
Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for VXO7803-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VXO7803-500 often in real-time on the comparison pages.
What if I can't find stock of VXO7803-500?
You can fill out our help required form which you can use to request a quote for VXO7803-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.