Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.16
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.99
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
33
in stock
|
Buy Now | |
element14
from US$5.06
|
33
in stock
|
Buy Now | |
Farnell
from US$3.66
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$4.27
|
20
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now | |
TTI Europe
from US$1.90
|
-
|
Buy Now | |
Sager
from US$3.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 30gf |
Switch,SPDT,roller lever,QC term,5A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Hinge Roller Lever, Quick Connect, Solder, 5 A, 250 V Rohs Compliant: Yes |Omron VX561C23 | Newark Electronics |
MICROSWITCH, ROLLER, 5A, QC | element14 |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Quick Connect 5A 250VAC 250VDC 0.29N Screw Mount | Avnet America |
SWITCH, MINIATURE, SNAP ACTION,5A, HINGE ROLLER LEVER, TAB TERMINAL | Omron Electronic Components VX-56-1C23 | RS Americas |
SNAP ACT SW SPDT-NONC 5A 250V | TTI Europe |
Basic / Snap Action Switches Hinge roller lever #187 Tab 30g | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX561C23?
Additional datasheets, footprints and schematics for VX561C23 are listed on our Part Details page. You can also find images and similar parts to VX561C23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX561C23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX561C23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX561C23 fall under?
The VX561C23 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX561C23 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX561C23 you can contact the distributor directly for product support, shipping queries etc.
Is the VX561C23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX561C23 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for VX561C23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX561C23 often in real-time on the comparison pages.
What if I can't find stock of VX561C23?
You can fill out our help required form which you can use to request a quote for VX561C23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.