Status: | Unknown |
---|---|
Series: | VX Series |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.52
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
299
in stock
|
Buy Now | |
RS Americas
from US$3.12
|
77
in stock
|
Buy Now | |
Distrelec
from US$2.92
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
14
in stock
|
Buy Now | |
element14
from US$5.47
|
14
in stock
|
Buy Now | |
RS
from US$3.67
|
7
in stock
|
Buy Now | |
Rutronik
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
TTI Europe
from US$1.96
|
-
|
Buy Now | |
Sager
from US$3.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Product Range | VX Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.29N |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Approval Bodies | CSA UL VDE |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Resistance | 30mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.8mm |
External Depth | 27.8mm |
External Length / Height | 15.9mm |
External Width | 10.3mm |
Fixing Centres LxW | 22.2mm |
Lever Length | 25.9mm |
No. of Electrical Operations | 500000 |
No. of Mechanical Operations | 50000000 |
Operating Force | 0.29N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 1.6mm |
Pre-travel | 4mm |
Tab Blade Thickness | 0.5mm |
Tab Width | 4.75mm |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SWITCH, MINIATURE, SNAP ACTION, 5A, HINGE ROLLER LEVER, SOLDER TERMINAL | Omron Electronic Components VX-56-1A3 | RS Americas |
Omron Electronic Components Micro Switch VX, 5A, 1CO, 0.49N, Hinge Roller Lever | Distrelec |
Switch, Miniature Microswitch, 5A, 250Vac | Newark Electronics |
MICROSWITCH, V3, ROLLER LEVER | element14 |
V3 microswitch low op force,roller lever | RS |
microswitch SPDT OFF 0,49N sold | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 5A 250VAC 250VDC 0.29N Screw Mount | Avnet America |
SNAP ACT SW SPDT-NONC 5A 250V | TTI Europe |
Basic / Snap Action Switches Hinge roller lever Solder/#187 comm 30g | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX56-1A3?
Additional datasheets, footprints and schematics for VX56-1A3 are listed on our Part Details page. You can also find images and similar parts to VX56-1A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX56-1A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX56-1A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX56-1A3 fall under?
The VX56-1A3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX56-1A3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX56-1A3 you can contact the distributor directly for product support, shipping queries etc.
Is the VX56-1A3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX56-1A3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for VX56-1A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX56-1A3 often in real-time on the comparison pages.
What if I can't find stock of VX56-1A3?
You can fill out our help required form which you can use to request a quote for VX56-1A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.