Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.40
|
728
in stock
|
Buy Now | |
RS Americas
from US$3.67
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
14
in stock
|
Buy Now | |
element14
from US$3.52
|
14
in stock
|
Buy Now | |
Farnell
from US$4.07
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.40
|
4
in stock
|
Buy Now | |
Rutronik
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$2.43
|
-
|
Buy Now | |
TTI Europe
from US$1.80
|
-
|
Buy Now | |
Sager
from US$3.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Long Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 20gf |
Switch,SPDT,long hinge lever,QC tm,0.49N | RS |
SWITCH, MINIATURE, SNAP ACTION, 5A, LONG HINGE LEVER, TAB TERMINAL | Omron Electronic Components VX-53-1C23 | RS Americas |
Microswitch, Spdt, Long Hinge Lever, Quick Connect, Solder, 5 A, 250 V Rohs Compliant: Yes |Omron VX531C23 | Newark Electronics |
MICROSWITCH, LONG LEVER, 5A, QC | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microsw. SPDT 0,2N long lever | Rutronik |
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever Quick Connect 5A 250VAC 250VDC 0.2N Screw Mount | Avnet America |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches Long hinge lever #187 Tab 15g | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX531C23?
Additional datasheets, footprints and schematics for VX531C23 are listed on our Part Details page. You can also find images and similar parts to VX531C23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX531C23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX531C23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX531C23 fall under?
The VX531C23 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX531C23 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX531C23 you can contact the distributor directly for product support, shipping queries etc.
Is the VX531C23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX531C23 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for VX531C23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX531C23 often in real-time on the comparison pages.
What if I can't find stock of VX531C23?
You can fill out our help required form which you can use to request a quote for VX531C23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.