Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
100
in stock
|
Buy Now | |
Distrelec
from US$2.72
|
82
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.75
|
30
in stock
|
Buy Now | |
RS Americas
from US$3.32
|
30
in stock
|
Buy Now | |
RS
from US$4.31
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
element14
from US$3.31
|
-
|
Buy Now | |
TTI Europe
from US$1.49
|
-
|
Buy Now | |
Sager
from US$2.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 30gf |
Microswitch, Spdt, 5A, 250Vac | Newark Electronics |
Omron Electronic Components Micro Switch VX, 5A, 1CO, 0.49N, Hinge Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SWITCH MINIATURE SNAP ACTION 5A HINGE LEVER SOLDER TERMINAL | Omron Electronic Components VX-52-1A3 | RS Americas |
V3 microswitch low op force, lever | RS |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 5A 250VAC 250VDC 0.29N Screw Mount | Avnet America |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches Hinge lever Solder/#187 comm 30g | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX521A3?
Additional datasheets, footprints and schematics for VX521A3 are listed on our Part Details page. You can also find images and similar parts to VX521A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX521A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX521A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX521A3 fall under?
The VX521A3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX521A3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX521A3 you can contact the distributor directly for product support, shipping queries etc.
Is the VX521A3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX521A3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for VX521A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX521A3 often in real-time on the comparison pages.
What if I can't find stock of VX521A3?
You can fill out our help required form which you can use to request a quote for VX521A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.