Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.15
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
RS Americas
from US$4.65
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now | |
Sager
from US$4.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 30gf |
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant: Yes |Omron Electronic Components VX-014-1A3 | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 0.1A 125VAC 30VDC 0.29N Screw Mount | Avnet America |
SPDT-NO/NC Simulated Roller Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components VX-014-1A3 | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX0141A3?
Additional datasheets, footprints and schematics for VX0141A3 are listed on our Part Details page. You can also find images and similar parts to VX0141A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX0141A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX0141A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX0141A3 fall under?
The VX0141A3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX0141A3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX0141A3 you can contact the distributor directly for product support, shipping queries etc.
Is the VX0141A3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX0141A3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for VX0141A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX0141A3 often in real-time on the comparison pages.
What if I can't find stock of VX0141A3?
You can fill out our help required form which you can use to request a quote for VX0141A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.