Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.22
|
81
in stock
|
Buy Now | |
Sager
from US$3.29
|
100
in stock
|
Buy Now | |
Micros
from US$2.03
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.46
|
52
in stock
|
Buy Now | |
Rutronik
from US$1.47
|
-
|
Buy Now | |
Newark Electronics
from US$3.66
|
-
|
Buy Now | |
Avnet America
from US$2.25
|
-
|
Buy Now | |
RS Americas
from US$2.87
|
-
|
Buy Now | |
TTI Europe
from US$1.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Long Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 20gf |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
Micro switch | Micros |
Switch,long hinge lever,SPDT,QC trm,0.1A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch SPDT OFF 0,59N sold | Rutronik |
Microswitch, Spdt, 0.1A, 125Vac/30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever Quick Connect 0.1A 125VAC 30VDC 0.2N Screw Mount | Avnet America |
SPDT-NO/NC Long Hinge Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components VX0131C23 | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX0131C23?
Additional datasheets, footprints and schematics for VX0131C23 are listed on our Part Details page. You can also find images and similar parts to VX0131C23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX0131C23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX0131C23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX0131C23 fall under?
The VX0131C23 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX0131C23 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX0131C23 you can contact the distributor directly for product support, shipping queries etc.
Is the VX0131C23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX0131C23 have stock available?
Authorised distributors including Sager, Micros, RS, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for VX0131C23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX0131C23 often in real-time on the comparison pages.
What if I can't find stock of VX0131C23?
You can fill out our help required form which you can use to request a quote for VX0131C23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.