Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.91
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
100
in stock
|
Buy Now | |
Relay Specialties
from US$1.94
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.65
|
20
in stock
|
Buy Now | |
RS Americas
from US$3.58
|
2
in stock
|
Buy Now | |
Rutronik
from US$1.43
|
-
|
Buy Now | |
Newark Electronics
from US$3.61
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
TTI Europe
from US$1.85
|
-
|
Buy Now | |
Sager
from US$3.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 30gf |
Switch,hinge lever,SPDT,QC term,0.1A | RS |
Snap-Action Switches | Relay Specialties |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SPDT-NO/NC Hinge Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components VX0121C23 | RS Americas |
MICROSWITCH SPDT Hinge Lever 0.3N 0.1A | Rutronik |
Microswitch, Spdt, 0.1A, 125Vac/30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Quick Connect 0.1A 125VAC 30VDC 0.29N Screw Mount | Avnet America |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a VX0121C23?
Additional datasheets, footprints and schematics for VX0121C23 are listed on our Part Details page. You can also find images and similar parts to VX0121C23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX0121C23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX0121C23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX0121C23 fall under?
The VX0121C23 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX0121C23 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX0121C23 you can contact the distributor directly for product support, shipping queries etc.
Is the VX0121C23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX0121C23 have stock available?
Authorised distributors including RS, Chip One Stop, Relay Specialties, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for VX0121C23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX0121C23 often in real-time on the comparison pages.
What if I can't find stock of VX0121C23?
You can fill out our help required form which you can use to request a quote for VX0121C23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.