Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.88
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
100
in stock
|
Buy Now | |
Relay Specialties
from US$1.76
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
-
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
RS Americas
from US$2.33
|
-
|
Buy Now | |
TTI Europe
from US$1.66
|
-
|
Buy Now | |
Sager
from US$2.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 50gf |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Snap-Action Switches | Relay Specialties |
Switch,pin plunger,SPDT,QC term,0.1A | RS |
Microswitch, Spdt, 0.1A, 125Vac/30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 0.1A 125VAC 30VDC 0.49N Screw Mount | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components VX011C23 | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Basic / Snap Action Switches SPDT MINI BASIC 0.1A | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a VX011C23?
Additional datasheets, footprints and schematics for VX011C23 are listed on our Part Details page. You can also find images and similar parts to VX011C23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX011C23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX011C23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX011C23 fall under?
The VX011C23 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX011C23 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX011C23 you can contact the distributor directly for product support, shipping queries etc.
Is the VX011C23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX011C23 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Relay Specialties, RS, Newark Electronics and Avnet America have stock available or on a lead time for VX011C23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX011C23 often in real-time on the comparison pages.
What if I can't find stock of VX011C23?
You can fill out our help required form which you can use to request a quote for VX011C23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.