Status: | Unknown |
---|---|
Series: | Altivar |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | RJ45 |
Product Range | Altivar |
Convert From Gender | Receptacle |
Convert From Positions | 8Ways |
Convert To Gender | Receptacle |
Convert To Positions | 8Ways |
No. of Contacts | 8Contacts |
No. of Positions | 8Ways |
RJ45 female RJ45 female adaptor | RS |
Remote Lcd Keypad Mounting, Rj45 Adapter | Schneider Electric VW3A1105 | RS Americas |
In-Line Adapter, Rj45, Jack, 8P8C | Newark Electronics |
ADAPTOR, RJ45, F/F, ATV312 | Farnell |
Where can I find additional details, specifications and documents for a VW3A1105?
Additional datasheets, footprints and schematics for VW3A1105 are listed on our Part Details page. You can also find images and similar parts to VW3A1105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VW3A1105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VW3A1105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VW3A1105 fall under?
The VW3A1105 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to VW3A1105 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VW3A1105 you can contact the distributor directly for product support, shipping queries etc.
Is the VW3A1105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VW3A1105 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for VW3A1105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VW3A1105 often in real-time on the comparison pages.
What if I can't find stock of VW3A1105?
You can fill out our help required form which you can use to request a quote for VW3A1105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.