Status: | Unknown |
---|---|
Series: | VTX-214-0xx Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 18V |
Output Current - Output 1 | 166mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 265V AC |
Width | 23mm |
Height | 19mm |
Depth | 24mm |
Product Range | VTX-214-0xx Series |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 90V |
Output Current Max | 166mA |
Ac/Dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 3 W, 18 V, 166 Ma Rohs Compliant: Yes |Vigortronix VTX-214-003-218 | Newark Electronics |
POWER SUPPLY, AC-DC, 18V, 0.166A | element14 |
Where can I find additional details, specifications and documents for a VTX-214-003-218?
Additional datasheets, footprints and schematics for VTX-214-003-218 are listed on our Part Details page. You can also find images and similar parts to VTX-214-003-218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTX-214-003-218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTX-214-003-218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTX-214-003-218 fall under?
The VTX-214-003-218 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to VTX-214-003-218 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTX-214-003-218 you can contact the distributor directly for product support, shipping queries etc.
Is the VTX-214-003-218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTX-214-003-218 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VTX-214-003-218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTX-214-003-218 often in real-time on the comparison pages.
What if I can't find stock of VTX-214-003-218?
You can fill out our help required form which you can use to request a quote for VTX-214-003-218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.