Status: | Unknown |
---|---|
Series: | VTX-214-0xx Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 85mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 265V AC |
Width | 24mm |
Height | 19mm |
Depth | 25mm |
Product Range | VTX-214-0xx Series |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 90V |
Output Current Max | 85mA |
AC-DC CONV, FIXED, 1 O/P, 1W, 12V | element14 |
Vigortronix VTX-214-001-112 1W AC-DC Power Supply Single Output 12V | Rapid Electronics |
Ac/Dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 1 W, 12 V, 85 Ma Rohs Compliant: Yes |Vigortronix VTX-214-001-112 | Newark Electronics |
Where can I find additional details, specifications and documents for a VTX-214-001-112?
Additional datasheets, footprints and schematics for VTX-214-001-112 are listed on our Part Details page. You can also find images and similar parts to VTX-214-001-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTX-214-001-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTX-214-001-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTX-214-001-112 fall under?
The VTX-214-001-112 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to VTX-214-001-112 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTX-214-001-112 you can contact the distributor directly for product support, shipping queries etc.
Is the VTX-214-001-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTX-214-001-112 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for VTX-214-001-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTX-214-001-112 often in real-time on the comparison pages.
What if I can't find stock of VTX-214-001-112?
You can fill out our help required form which you can use to request a quote for VTX-214-001-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.