VTR-02(P) Connectors by JST

HOUSING RECEPTACLE CRIMP 11.88MM 2P

Status: Unknown
Series: VT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
6,263
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
1,461
in stock
Buy Now

Specifications

Product Range VT Series
Gender Receptacle
No. of Positions 2Ways
Pitch Spacing 11.88mm
For Use With SVT-41T-P1.1 Crimp Socket Contact
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

VT HOUSING | Heilind Electronics
Housing, Receptacle, Crimp, 11.88Mm, 2P | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VTR-02(P)?

Additional datasheets, footprints and schematics for VTR-02(P) are listed on our Part Details page. You can also find images and similar parts to VTR-02(P) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VTR-02(P) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTR-02(P) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VTR-02(P) fall under?

The VTR-02(P) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to VTR-02(P) when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VTR-02(P) you can contact the distributor directly for product support, shipping queries etc.

Is the VTR-02(P) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VTR-02(P) have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for VTR-02(P).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VTR-02(P) often in real-time on the comparison pages.

What if I can't find stock of VTR-02(P)?

You can fill out our help required form which you can use to request a quote for VTR-02(P) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay