Status: | Unknown |
---|---|
Series: | VT8 Series |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto |
Voltage Measure DC Max | 600V |
Voltage Measure AC Max | 600V |
Current Measure DC Max | 100A |
Current Measure AC Max | 100A |
Resistance Measure Max | 60Mohm |
Manufacturer Warranty | 3 Years |
Product Range | VT8 Series |
SVHC | No SVHC (27-Jun-2018) |
FLIR Voltage, Continuity and Current Tester, 100A, 60MOhm, | Distrelec |
Continuity and Current Tester, 600V/ 100 | RS |
Voltage, Continuity And Current Tester |Flir VT8-600 | Newark Electronics |
DMM, 100A, 600V, 6000COUNT | element14 |
Where can I find additional details, specifications and documents for a VT8-600?
Additional datasheets, footprints and schematics for VT8-600 are listed on our Part Details page. You can also find images and similar parts to VT8-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VT8-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VT8-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VT8-600 fall under?
The VT8-600 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to VT8-600 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VT8-600 you can contact the distributor directly for product support, shipping queries etc.
Is the VT8-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VT8-600 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for VT8-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VT8-600 often in real-time on the comparison pages.
What if I can't find stock of VT8-600?
You can fill out our help required form which you can use to request a quote for VT8-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.