Status: | Unknown |
---|---|
Series: | VT8 Series |
RoHS: | Unknown |
Prices starting from US$170.99
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 200A |
Current Measure AC Max | 200A |
Resistance Measure Max | 60Mohm |
Manufacturer Warranty | 3 Years |
Product Range | VT8 Series |
SVHC | No SVHC (27-Jun-2018) |
Continuity and Current Tester, 1000V/ 20 | RS |
FLIR Voltage, Continuity and Current Tester, 200A, 60MOhm, | Distrelec |
Voltage, Continuity And Current Tester |Flir VT8-1000 | Newark Electronics |
DIGITAL MULTIMETER, 200A, 1KV, 6000COUNT | element14 |
Where can I find additional details, specifications and documents for a VT8-1000?
Additional datasheets, footprints and schematics for VT8-1000 are listed on our Part Details page. You can also find images and similar parts to VT8-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VT8-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VT8-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VT8-1000 fall under?
The VT8-1000 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to VT8-1000 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VT8-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the VT8-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VT8-1000 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for VT8-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VT8-1000 often in real-time on the comparison pages.
What if I can't find stock of VT8-1000?
You can fill out our help required form which you can use to request a quote for VT8-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.