Status: | Unknown |
---|---|
Series: | VS-VSK.250PbF, VS-VSK.270PbF, VS-VSK.320PbF Series |
RoHS: | Unknown |
High voltage |
Electrically isolated base plate |
3000 VRMS isolating voltage |
Applications |
---|
This VS-VSK series of MAGN-A-PAKs uses high voltage power diodes in two basic configurations. The semiconductors are electrically isolated from the metal base, allowing common heatsinks and compact assemblies to be built. They can be interconnected to form single phase or three phase bridges and the single diode module can be used in conjunction with the thyristor modules as a freewheel diode. |
These modules are intended for general purpose applications such as battery chargers, welders and plating equipment and where high voltage and high current are required (motor drives, etc.) |
Application Notes |
---|
Application Note |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Diode Module, 1.6Kv, 320A, 1.28V | Newark Electronics |
INPUT MODULES - MAP COMPRESSED | Avnet America |
320A 1600V MAGN-A-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-VSKE320-16PBF?
Additional datasheets, footprints and schematics for VS-VSKE320-16PBF are listed on our Part Details page. You can also find images and similar parts to VS-VSKE320-16PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-VSKE320-16PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-VSKE320-16PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-VSKE320-16PBF fall under?
The VS-VSKE320-16PBF is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-VSKE320-16PBF when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-VSKE320-16PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-VSKE320-16PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-VSKE320-16PBF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-VSKE320-16PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-VSKE320-16PBF often in real-time on the comparison pages.
What if I can't find stock of VS-VSKE320-16PBF?
You can fill out our help required form which you can use to request a quote for VS-VSKE320-16PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.