Status: | Unknown |
---|---|
Series: | VS-VSK.166..PbF, VS-VSK.196..PbF, VS-VSK.236..PbF Series |
RoHS: | Compliant |
High voltage |
Electrically isolated by DBC ceramic (AI2O3) |
3500 VRMS isolating voltage |
Applications |
---|
DC motor control and drives |
Battery chargers |
Welders |
Application Notes |
---|
Application Note |
General Information |
---|
Optional Hardware |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Standard Diode, 230A 400V Int-A-Pack | Newark Electronics |
Diode Switching 400V 230A 2-Pin INT-A-PAK | Avnet America |
230A 400V INT-A-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-VSKE236/04PBF?
Additional datasheets, footprints and schematics for VS-VSKE236/04PBF are listed on our Part Details page. You can also find images and similar parts to VS-VSKE236/04PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-VSKE236/04PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-VSKE236/04PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-VSKE236/04PBF fall under?
The VS-VSKE236/04PBF is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-VSKE236/04PBF when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-VSKE236/04PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-VSKE236/04PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-VSKE236/04PBF have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-VSKE236/04PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-VSKE236/04PBF often in real-time on the comparison pages.
What if I can't find stock of VS-VSKE236/04PBF?
You can fill out our help required form which you can use to request a quote for VS-VSKE236/04PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.