Status: | Unknown |
---|---|
Series: | VS-VSK.166..PbF, VS-VSK.196..PbF, VS-VSK.236..PbF Series |
RoHS: | Compliant |
Prices starting from US$34.63
High voltage |
Electrically isolated by DBC ceramic (AI2O3) |
3500 VRMS isolating voltage |
Applications |
---|
DC motor control and drives |
Battery chargers |
Welders |
Application Notes |
---|
Application Note |
General Information |
---|
Optional Hardware |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Isolated base diode doubler, IRKD166/16 | RS |
Diode, Standard, 165A, 1600V | Newark Electronics |
Diode Switching 1.6KV 165A 3-Pin INT-A-PAK | Avnet America |
DIODE, STANDARD, 165A, 1600V.. | element14 |
165A 1600V INT-A-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-VSKD166/16PBF?
Additional datasheets, footprints and schematics for VS-VSKD166/16PBF are listed on our Part Details page. You can also find images and similar parts to VS-VSKD166/16PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-VSKD166/16PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-VSKD166/16PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-VSKD166/16PBF fall under?
The VS-VSKD166/16PBF is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-VSKD166/16PBF when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-VSKD166/16PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-VSKD166/16PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-VSKD166/16PBF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-VSKD166/16PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-VSKD166/16PBF often in real-time on the comparison pages.
What if I can't find stock of VS-VSKD166/16PBF?
You can fill out our help required form which you can use to request a quote for VS-VSKD166/16PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.