Status: | Unknown |
---|---|
Series: | VS-VSKC91 Series |
RoHS: | Unknown |
Prices starting from US$29.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.00
|
1
in stock
|
Buy Now | |
TTI Europe
from US$35.80
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$29.11
|
-
|
Buy Now | |
Avnet America
from US$30.00
|
-
|
Buy Now | |
RS Americas
from US$40.97
|
-
|
Buy Now | |
element14
from US$32.97
|
-
|
Buy Now | |
Farnell
from US$45.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 100A |
Forward Voltage VF Max | 1.55V |
Diode Module Configuration | Dual Common Cathode |
Product Range | VS-VSKC91 Series |
SVHC | No SVHC (15-Jan-2018) |
100A 1200V STD ADD-A-PAK | TTI Europe |
Power Diode Module 100A 1200V ADD-A-PAK | RS |
Modules Rectifiers - Aap Dbc |Vishay VS-VSKC91/12 | Newark Electronics |
Diode Switching 1.2KV 100A 3-Pin ADD-A-PAK | Avnet America |
Dual Rectifier diode, 3-pin TO-240AA, 1.2Kv,100A | General Semiconductor / Vishay VS-VSKC91/12 | RS Americas |
DIODE MODULE, DUAL, 100A, 1.2KV | element14 |
Where can I find additional details, specifications and documents for a VS-VSKC91/12?
Additional datasheets, footprints and schematics for VS-VSKC91/12 are listed on our Part Details page. You can also find images and similar parts to VS-VSKC91/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-VSKC91/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-VSKC91/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-VSKC91/12 fall under?
The VS-VSKC91/12 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-VSKC91/12 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-VSKC91/12 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-VSKC91/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-VSKC91/12 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for VS-VSKC91/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-VSKC91/12 often in real-time on the comparison pages.
What if I can't find stock of VS-VSKC91/12?
You can fill out our help required form which you can use to request a quote for VS-VSKC91/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.