Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$16.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.29
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$18.58
|
31
in stock
|
Buy Now | |
element14
from US$17.90
|
31
in stock
|
Buy Now | |
Farnell
from US$20.88
|
31
in stock
|
Buy Now | |
Future Electronics
from US$18.00
|
10
in stock
|
Buy Now | |
Rutronik
from US$19.45
|
-
|
Buy Now | |
Avnet America
from US$16.52
|
-
|
Buy Now | |
TTI Europe
from US$18.61
|
-
|
Buy Now |
Two fully independent diodes |
Fully insulated package |
Ultrafast, soft reverse recovery, with high operation junction temperature (TJ max. = 175 °C) |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-UFL230FA60 |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
Miscellaneous |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Diode Module, Dual Isolated, 600V Rohs Compliant: Yes |Vishay VS-UFL230FA60 | Newark Electronics |
DIODE MODULE, DUAL ISOLATED, 600V | element14 |
Diode/Diode 230A 600V Insulated SOT-227 | RS |
230 A 600 V Chassis Mount Insulated Ultrafast Rectifier Module - SOT-227-4 | Future Electronics |
RECTIFIER-MOD 230A 600V SOT-227 | Rutronik |
OUTPUT & SW MODULES - SOT-227 FRED | Avnet America |
MODULES - SOT-227 FRED | TTI Europe |
Where can I find additional details, specifications and documents for a VS-UFL230FA60?
Additional datasheets, footprints and schematics for VS-UFL230FA60 are listed on our Part Details page. You can also find images and similar parts to VS-UFL230FA60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-UFL230FA60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-UFL230FA60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-UFL230FA60 fall under?
The VS-UFL230FA60 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-UFL230FA60 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-UFL230FA60 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-UFL230FA60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-UFL230FA60 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for VS-UFL230FA60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-UFL230FA60 often in real-time on the comparison pages.
What if I can't find stock of VS-UFL230FA60?
You can fill out our help required form which you can use to request a quote for VS-UFL230FA60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.