Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.81
|
No stock
|
Buy Now | |
TTI Europe
from US$17.20
|
510
in stock
|
Buy Now | |
Chip One Stop
from US$18.00
|
1
in stock
|
Buy Now | |
Rutronik
from US$20.02
|
-
|
Buy Now | |
Newark Electronics
from US$16.13
|
-
|
Buy Now | |
Future Electronics
from US$17.04
|
-
|
Buy Now | |
Avnet America
from US$16.62
|
-
|
Buy Now | |
RS Americas
from US$23.76
|
-
|
Buy Now | |
element14
from US$18.28
|
-
|
Buy Now | |
Farnell
from US$14.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Two fully independent diodes |
Fully insulated package |
Ultrafast, soft reverse recovery, with high operation junction temperature (TJ max. = 175 °C) |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-UFB280FA20 |
Packaging Information |
---|
Packaging Information |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Miscellaneous |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
280A 200V UF SOT227 | TTI Europe |
RECT 200V 280A 1.0V ISOTOP | Rutronik |
Diode/Diode 280A 200V Insulated SOT-227 | RS |
Modules Rectifiers - Sot-227 Fred |Vishay VS-UFB280FA20 | Newark Electronics |
200V, 280A, SOT-227 | Future Electronics |
Diode Switching 200V 175A 4-Pin SOT-227 | Avnet America |
OUTPUT & SW MODULES - SOT-227 | Vishay Dale VS-UFB280FA20 | RS Americas |
DIODE MODULE, SINGLE, 280A, 200V | element14 |
Where can I find additional details, specifications and documents for a VS-UFB280FA20?
Additional datasheets, footprints and schematics for VS-UFB280FA20 are listed on our Part Details page. You can also find images and similar parts to VS-UFB280FA20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-UFB280FA20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-UFB280FA20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-UFB280FA20 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-UFB280FA20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-UFB280FA20 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Rutronik, RS and Newark Electronics have stock available or on a lead time for VS-UFB280FA20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-UFB280FA20 often in real-time on the comparison pages.
What if I can't find stock of VS-UFB280FA20?
You can fill out our help required form which you can use to request a quote for VS-UFB280FA20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.