Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 120A |
Forward Voltage VF Max | 1.13V |
Diode Case Style | SOT-227 |
Diode Polarity | Doubler |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VS-UFB120FA20P?
Additional datasheets, footprints and schematics for VS-UFB120FA20P are listed on our Part Details page. You can also find images and similar parts to VS-UFB120FA20P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-UFB120FA20P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-UFB120FA20P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-UFB120FA20P fall under?
The VS-UFB120FA20P is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-UFB120FA20P when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-UFB120FA20P you can contact the distributor directly for product support, shipping queries etc.
Is the VS-UFB120FA20P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-UFB120FA20P have stock available?
There is no stock from authorised distributors for VS-UFB120FA20P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-UFB120FA20P often in real-time on the comparison pages.
What if I can't find stock of VS-UFB120FA20P?
You can fill out our help required form which you can use to request a quote for VS-UFB120FA20P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.