Status: | Unknown |
---|---|
Series: | FRED Pt Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 510A |
Forward Voltage VF Max | 1.27V |
Diode Module Configuration | Dual Common Cathode |
Product Range | FRED Pt Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a VSUD360CW40.?
Additional datasheets, footprints and schematics for VSUD360CW40. are listed on our Part Details page. You can also find images and similar parts to VSUD360CW40. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSUD360CW40. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSUD360CW40. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSUD360CW40. fall under?
The VSUD360CW40. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VSUD360CW40. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSUD360CW40. you can contact the distributor directly for product support, shipping queries etc.
Is the VSUD360CW40. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSUD360CW40. have stock available?
There is no stock from authorised distributors for VSUD360CW40..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSUD360CW40. often in real-time on the comparison pages.
What if I can't find stock of VSUD360CW40.?
You can fill out our help required form which you can use to request a quote for VSUD360CW40. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.