Status: | Unknown |
---|---|
Series: | VS-T40HF..., VS-T70HF..., VS-T85HF..., VS-T110HF... Series |
RoHS: | Compliant |
Prices starting from US$17.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.43
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$21.10
|
10
in stock
|
Buy Now | |
element14
from US$20.85
|
10
in stock
|
Buy Now | |
Future Electronics
from US$19.00
|
-
|
Buy Now | |
Avnet America
from US$17.84
|
-
|
Buy Now | |
RS Americas
from US$21.90
|
-
|
Buy Now | |
TTI Europe
from US$18.33
|
-
|
Buy Now | |
Farnell
from US$22.40
|
-
|
Buy Now |
Electrically isolated base plate |
Types up to 1200 VRRM |
3500 VRMS isolating voltage |
Applications |
---|
These series of T-modules use standard recovery power rectifier diodes. The semiconductors are electrically isolated from the metal base, allowing common heatsink and compact assembly to be built. Applications include power supplies, battery charges, welders, motor controls and general industrial current rectification. |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
600V Single Diode T-Module | RS |
Diode Module, 600V, 40A, D-55 | Newark Electronics |
DIODE MODULE, 600V, 40A, D-55 | element14 |
Rectifiers 600 Volt 40 Amp | Future Electronics |
Diode Switching Diode 1200V 40A 2-Pin D-55 | Avnet America |
Diode Module, 600V 40A, 2-Pin D-55 | Siliconix / Vishay VS-T40HF60 | RS Americas |
40A 600V SINGLE DIODE D-55 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-T40HF60?
Additional datasheets, footprints and schematics for VS-T40HF60 are listed on our Part Details page. You can also find images and similar parts to VS-T40HF60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-T40HF60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-T40HF60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-T40HF60 fall under?
The VS-T40HF60 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-T40HF60 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-T40HF60 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-T40HF60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-T40HF60 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for VS-T40HF60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-T40HF60 often in real-time on the comparison pages.
What if I can't find stock of VS-T40HF60?
You can fill out our help required form which you can use to request a quote for VS-T40HF60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.