Status: | Unknown |
---|---|
Series: | VS-T40HF..., VS-T70HF..., VS-T85HF..., VS-T110HF... Series |
RoHS: | Compliant |
Electrically isolated base plate |
Types up to 1200 VRRM |
3500 VRMS isolating voltage |
Applications |
---|
These series of T-modules use standard recovery power rectifier diodes. The semiconductors are electrically isolated from the metal base, allowing common heatsink and compact assembly to be built. Applications include power supplies, battery charges, welders, motor controls and general industrial current rectification. |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Diode Module, 1.2Kv, 110A, D-55 | Newark Electronics |
Power Rectifiers Diodes (T-modules) 1200 Volt 110 Amp | Future Electronics |
Diode Switching 1.2KV 110A 2-Pin D-55 | Avnet America |
MODULES - D-55 DIODE 110A1200V | TTI Europe |
Where can I find additional details, specifications and documents for a VS-T110HF120?
Additional datasheets, footprints and schematics for VS-T110HF120 are listed on our Part Details page. You can also find images and similar parts to VS-T110HF120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-T110HF120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-T110HF120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-T110HF120 fall under?
The VS-T110HF120 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-T110HF120 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-T110HF120 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-T110HF120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-T110HF120 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-T110HF120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-T110HF120 often in real-time on the comparison pages.
What if I can't find stock of VS-T110HF120?
You can fill out our help required form which you can use to request a quote for VS-T110HF120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.