Status: | Unknown |
---|---|
Series: | VS-SD600N/R Series |
RoHS: | Compliant |
Wide current range |
High voltage ratings up to 3200 V |
High surge current capabilities |
Applications |
---|
Converters |
Power supplies |
Machine tool controls |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-SD600N/R Series |
Markings |
---|
Diodes Group Body Marking |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Standard Recovery 2KV 600A | RS |
Standard Diode, 600A, 2Kv, B-8 | Newark Electronics |
Diode Switching 2KV 600A 2-Pin Case B-8 | Avnet America |
600A 2000V STD B-8 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-SD600N20PC?
Additional datasheets, footprints and schematics for VS-SD600N20PC are listed on our Part Details page. You can also find images and similar parts to VS-SD600N20PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-SD600N20PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-SD600N20PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-SD600N20PC fall under?
The VS-SD600N20PC is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-SD600N20PC when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-SD600N20PC you can contact the distributor directly for product support, shipping queries etc.
Is the VS-SD600N20PC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-SD600N20PC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-SD600N20PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-SD600N20PC often in real-time on the comparison pages.
What if I can't find stock of VS-SD600N20PC?
You can fill out our help required form which you can use to request a quote for VS-SD600N20PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.