VS-SD400N20PC Power Modules by Vishay Intertechnology

STANDARD DIODE, 400A, 2KV, DO-205AB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.88

Distributor Stock
Logo for RS
RS
from US$91.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$84.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$87.20
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$82.88
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 2kV
Forward Current If(AV) 400A
Forward Voltage VF Max 1.62V
Diode Case Style DO-205AB
Forward Voltage 1.62V
RoHS Compliant Yes

Alternative Descriptions

Rectifier diode, SD400N20PC 400A | RS
Standard Diode, 400A, 2Kv, Do-205Ab | Newark Electronics
Diode Switching 2KV 480A 2-Pin DO-9 | Avnet America
400A 2000V STD DO-205AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-SD400N20PC?

Additional datasheets, footprints and schematics for VS-SD400N20PC are listed on our Part Details page. You can also find images and similar parts to VS-SD400N20PC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-SD400N20PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-SD400N20PC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-SD400N20PC fall under?

The VS-SD400N20PC is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to VS-SD400N20PC when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-SD400N20PC you can contact the distributor directly for product support, shipping queries etc.

Is the VS-SD400N20PC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-SD400N20PC have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-SD400N20PC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-SD400N20PC often in real-time on the comparison pages.

What if I can't find stock of VS-SD400N20PC?

You can fill out our help required form which you can use to request a quote for VS-SD400N20PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay