Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3.8kA |
Forward Voltage VF Max | 1.22V |
Diode Case Style | DO-200AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Standard Diode, 3.8Ka 400V Do-200Ac | Newark Electronics |
Diodes - K-PUK | Avnet America |
3800A 400V STD KPUK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-SD3000C04K?
Additional datasheets, footprints and schematics for VS-SD3000C04K are listed on our Part Details page. You can also find images and similar parts to VS-SD3000C04K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-SD3000C04K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-SD3000C04K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-SD3000C04K fall under?
The VS-SD3000C04K is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-SD3000C04K when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-SD3000C04K you can contact the distributor directly for product support, shipping queries etc.
Is the VS-SD3000C04K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-SD3000C04K have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-SD3000C04K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-SD3000C04K often in real-time on the comparison pages.
What if I can't find stock of VS-SD3000C04K?
You can fill out our help required form which you can use to request a quote for VS-SD3000C04K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.