Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 2.5kV |
---|---|
Forward Current If(AV) | 3kA |
Forward Voltage VF Max | 1.41V |
Diode Case Style | DO-200AC |
Forward Voltage | 1.41V |
RoHS Compliant | Yes |
Diode Standard Rectifier 3KA 2.5KV | RS |
Standard Diode, 3Ka, 2.5Kv Do-200Ac | Newark Electronics |
Diode Switching 2.5KV 3KA 2-Pin DO-200AC | Avnet America |
Vishay 2500V 3kA, Silicon Junction Diode, 2-Pin DO-200AC VS-SD2500C25K | Siliconix / Vishay VS-SD2500C25K | RS Americas |
3000A 2500V STD KPUK | TTI Europe |
2500V 3000A Std. Recovery Diode DO-200AC (K-Puk) | EBV Elektronik |
Where can I find additional details, specifications and documents for a VS-SD2500C25K?
Additional datasheets, footprints and schematics for VS-SD2500C25K are listed on our Part Details page. You can also find images and similar parts to VS-SD2500C25K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-SD2500C25K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-SD2500C25K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-SD2500C25K fall under?
The VS-SD2500C25K is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-SD2500C25K when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-SD2500C25K you can contact the distributor directly for product support, shipping queries etc.
Is the VS-SD2500C25K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-SD2500C25K have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for VS-SD2500C25K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-SD2500C25K often in real-time on the comparison pages.
What if I can't find stock of VS-SD2500C25K?
You can fill out our help required form which you can use to request a quote for VS-SD2500C25K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.