Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 2.4kV |
---|---|
Forward Current If(AV) | 200A |
Forward Voltage VF Max | 1.4V |
Diode Case Style | DO-205AC |
Forward Voltage | 1.4V |
RoHS Compliant | Yes |
Standard Diode, 200A 2.4Kv Do-205Ac | Newark Electronics |
Diodes - DO-8/30 COMP RD-e3 | Avnet America |
200A 2400V STD DO-205AC | TTI Europe |
Where can I find additional details, specifications and documents for a VS-SD200N24PC?
Additional datasheets, footprints and schematics for VS-SD200N24PC are listed on our Part Details page. You can also find images and similar parts to VS-SD200N24PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-SD200N24PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-SD200N24PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-SD200N24PC fall under?
The VS-SD200N24PC is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-SD200N24PC when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-SD200N24PC you can contact the distributor directly for product support, shipping queries etc.
Is the VS-SD200N24PC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-SD200N24PC have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-SD200N24PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-SD200N24PC often in real-time on the comparison pages.
What if I can't find stock of VS-SD200N24PC?
You can fill out our help required form which you can use to request a quote for VS-SD200N24PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.